Hammond Electronics, Inc. Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond 290DX

Description
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:230mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:230mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond - 01P1452 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond
01P1452
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond 01P1452
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:230mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:230mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 01P1452
Product Name Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details