Hammond Electronics, Inc. Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond 289MG1800

Description
ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond - 30AH0067 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond
30AH0067
Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond 30AH0067
ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0067
Product Name Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.25E8 Hz
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A3-M18-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 100 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details