Hammond Electronics, Inc. Isolation Transformer, 1Kva, 8.33A; Chassis Mount Transformer Type Hammond 289MG1000

Description
ISOLATION TRANSFORMER, 1KVA, 8.33A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 1KVA, 8.33A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1Kva, 8.33A; Chassis Mount Transformer Type Hammond - 30AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1Kva, 8.33A; Chassis Mount Transformer Type Hammond
30AH0066
Isolation Transformer, 1Kva, 8.33A; Chassis Mount Transformer Type Hammond 30AH0066
ISOLATION TRANSFORMER, 1KVA, 8.33A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 1KVA, 8.33A; Chassis Mount Transformer Type:Medical Grade Step-Down Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0066
Product Name Isolation Transformer, 1Kva, 8.33A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
Isolation Transformers and Autotransformers, Step Up, Step Down - 179C-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Isolation
Input Voltage 115 volts
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details