Hammond Electronics, Inc. Transformer, Isolation, 120V, 750Va; Chassis Mount Transformer Type Hammond 289ET

Description
TRANSFORMER, ISOLATION, 120V, 750VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 750VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 750Va; Chassis Mount Transformer Type Hammond - 61K2336 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 750Va; Chassis Mount Transformer Type Hammond
61K2336
Transformer, Isolation, 120V, 750Va; Chassis Mount Transformer Type Hammond 61K2336
TRANSFORMER, ISOLATION, 120V, 750VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 750VA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:750VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2336
Product Name Transformer, Isolation, 120V, 750Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick Pack™ Power Transformers - F5-12 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers