Hammond Electronics, Inc. Transformer, Isolation, 850V, 186Va; Chassis Mount Transformer Type Hammond 279X

Description
TRANSFORMER, ISOLATION, 850V, 186VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 5V, 6.3V; Power Rating:186VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:172mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 850V, 186VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 5V, 6.3V; Power Rating:186VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:172mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 850V, 186Va; Chassis Mount Transformer Type Hammond - 66F7315 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 850V, 186Va; Chassis Mount Transformer Type Hammond
66F7315
Transformer, Isolation, 850V, 186Va; Chassis Mount Transformer Type Hammond 66F7315
TRANSFORMER, ISOLATION, 850V, 186VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 5V, 6.3V; Power Rating:186VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:172mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 850V, 186VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V, 5V, 6.3V; Power Rating:186VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:172mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7315
Product Name Transformer, Isolation, 850V, 186Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A6-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details
Transformers - Audio Transformers - Signal Level - 107P - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details