Hammond Electronics, Inc. Transformer, Isolation, 800V, 229Va; Chassis Mount Transformer Type Hammond 278X

Description
TRANSFORMER, ISOLATION, 800V, 229VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 6.3V; Power Rating:229VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:230mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 800V, 229VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 6.3V; Power Rating:229VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:230mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 800V, 229Va; Chassis Mount Transformer Type Hammond - 66F7313 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 800V, 229Va; Chassis Mount Transformer Type Hammond
66F7313
Transformer, Isolation, 800V, 229Va; Chassis Mount Transformer Type Hammond 66F7313
TRANSFORMER, ISOLATION, 800V, 229VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 6.3V; Power Rating:229VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:230mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 800V, 229VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:800V, 5V, 6.3V; Power Rating:229VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:230mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7313
Product Name Transformer, Isolation, 800V, 229Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - FS36-350 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers