Hammond Electronics, Inc. Transformer, Isolation, 700V, 198Va; Chassis Mount Transformer Type Hammond 274BX

Description
TRANSFORMER, ISOLATION, 700V, 198VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:750V, 5V, 6.3V; Power Rating:198VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 700V, 198VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:750V, 5V, 6.3V; Power Rating:198VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 700V, 198Va; Chassis Mount Transformer Type Hammond - 66F7310 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 700V, 198Va; Chassis Mount Transformer Type Hammond
66F7310
Transformer, Isolation, 700V, 198Va; Chassis Mount Transformer Type Hammond 66F7310
TRANSFORMER, ISOLATION, 700V, 198VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:750V, 5V, 6.3V; Power Rating:198VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 700V, 198VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:750V, 5V, 6.3V; Power Rating:198VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7310
Product Name Transformer, Isolation, 700V, 198Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 500 VA
View Details
Transformers - Audio Transformers - Signal Level - 146E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details