Hammond Electronics, Inc. Isolation Transformer, 720V, 137Va; Chassis Mount Transformer Type Hammond 274AX

Description
ISOLATION TRANSFORMER, 720V, 137VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:720V; Power Rating:137VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:138mA RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 720V, 137VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:720V; Power Rating:137VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:138mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 720V, 137Va; Chassis Mount Transformer Type Hammond - 50H6797 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 720V, 137Va; Chassis Mount Transformer Type Hammond
50H6797
Isolation Transformer, 720V, 137Va; Chassis Mount Transformer Type Hammond 50H6797
ISOLATION TRANSFORMER, 720V, 137VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:720V; Power Rating:137VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:138mA RoHS Compliant: Yes

ISOLATION TRANSFORMER, 720V, 137VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:720V; Power Rating:137VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:138mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6797
Product Name Isolation Transformer, 720V, 137Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details