Hammond Electronics, Inc. Transformer, Isolation, 700V, 182Va; Chassis Mount Transformer Type Hammond 273BX

Description
TRANSFORMER, ISOLATION, 700V, 182VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:182VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 700V, 182VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:182VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 700V, 182Va; Chassis Mount Transformer Type Hammond - 66F7308 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 700V, 182Va; Chassis Mount Transformer Type Hammond
66F7308
Transformer, Isolation, 700V, 182Va; Chassis Mount Transformer Type Hammond 66F7308
TRANSFORMER, ISOLATION, 700V, 182VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:182VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 700V, 182VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:182VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:201mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7308
Product Name Transformer, Isolation, 700V, 182Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details