Hammond Electronics, Inc. Transformer, Isolation, 650V, 49Va; Chassis Mount Transformer Type Hammond 273AZ

Description
TRANSFORMER, ISOLATION, 650V, 49VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:650V, 5V, 6.3V; Power Rating:49VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes
Description
TRANSFORMER, ISOLATION, 650V, 49VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:650V, 5V, 6.3V; Power Rating:49VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond Isolation Transformer, part number 67C1068, is designed for chassis mounting and operates at a primary voltage of 115V AC with a frequency of 60Hz. It features a power rating of 49VA and provides secondary voltages of 650V, 5V, and 6.3V. The transformer is equipped with a single primary winding and dual secondary windings, allowing for versatile applications. It has a current rating of 46mA and is compliant with RoHS standards. The unit is constructed with Class A insulation, rated for a maximum temperature of 105 degrees Celsius, and has undergone a high potential test of 2,000V RMS. This transformer is suitable for applications requiring isolation and high voltage, making it a reliable choice for engineers in need of such specifications.

Datasheet Summary
Powered by GS/AI

The Hammond Isolation Transformer, part number 67C1068, is designed for chassis mounting and operates at a primary voltage of 115V AC with a frequency of 60Hz. It features a power rating of 49VA and provides secondary voltages of 650V, 5V, and 6.3V. The transformer is equipped with a single primary winding and dual secondary windings, allowing for versatile applications. It has a current rating of 46mA and is compliant with RoHS standards. The unit is constructed with Class A insulation, rated for a maximum temperature of 105 degrees Celsius, and has undergone a high potential test of 2,000V RMS. This transformer is suitable for applications requiring isolation and high voltage, making it a reliable choice for engineers in need of such specifications.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 650V, 49Va; Chassis Mount Transformer Type Hammond - 67C1068 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 650V, 49Va; Chassis Mount Transformer Type Hammond
67C1068
Transformer, Isolation, 650V, 49Va; Chassis Mount Transformer Type Hammond 67C1068
TRANSFORMER, ISOLATION, 650V, 49VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:650V, 5V, 6.3V; Power Rating:49VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 650V, 49VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:650V, 5V, 6.3V; Power Rating:49VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 67C1068
Product Name Transformer, Isolation, 650V, 49Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A10-M19-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 750 VA
View Details
Transformers - Power Transformers - 185C24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details