Hammond Electronics, Inc. Transformer, Isolation, 550V Ct, 118Va; Chassis Mount Transformer Type Hammond 270EX

Description
TRANSFORMER, ISOLATION, 550V CT, 118VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:118VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:144mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 550V CT, 118VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:118VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:144mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 550V Ct, 118Va; Chassis Mount Transformer Type Hammond - 66F7342 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 550V Ct, 118Va; Chassis Mount Transformer Type Hammond
66F7342
Transformer, Isolation, 550V Ct, 118Va; Chassis Mount Transformer Type Hammond 66F7342
TRANSFORMER, ISOLATION, 550V CT, 118VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:118VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:144mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 550V CT, 118VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:118VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:144mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7342
Product Name Transformer, Isolation, 550V Ct, 118Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH063-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - 1536D - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details