Hammond Electronics, Inc. Transformer, Isolation, 500V Ct, 65Va; Chassis Mount Transformer Type Hammond 270CAX

Description
TRANSFORMER, ISOLATION, 500V CT, 65VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:500V, 5V, 6.3V; Power Rating:65VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:81mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 500V CT, 65VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:500V, 5V, 6.3V; Power Rating:65VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:81mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 500V Ct, 65Va; Chassis Mount Transformer Type Hammond - 50H6794 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 500V Ct, 65Va; Chassis Mount Transformer Type Hammond
50H6794
Transformer, Isolation, 500V Ct, 65Va; Chassis Mount Transformer Type Hammond 50H6794
TRANSFORMER, ISOLATION, 500V CT, 65VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:500V, 5V, 6.3V; Power Rating:65VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:81mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 500V CT, 65VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:500V, 5V, 6.3V; Power Rating:65VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:81mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6794
Product Name Transformer, Isolation, 500V Ct, 65Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Control Circuit Transformer - 1497B-A9-M11-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 500 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details