Hammond Electronics, Inc. Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond 270BX

Description
TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond - 66F7339 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond
66F7339
Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond 66F7339
TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.4A RoHS Compliant: Yes

TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7339
Product Name Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformers - Power Transformers - 1182T60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.20E7 Hz
View Details
Step Down Transformers - 9-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers