Hammond Electronics, Inc. Transformer, Isolation, 250V Ct, 40Va; Chassis Mount Transformer Type Hammond 269AX

Description
TRANSFORMER, ISOLATION, 250V CT, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 250V CT, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 250V Ct, 40Va; Chassis Mount Transformer Type Hammond - 66F7350 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 250V Ct, 40Va; Chassis Mount Transformer Type Hammond
66F7350
Transformer, Isolation, 250V Ct, 40Va; Chassis Mount Transformer Type Hammond 66F7350
TRANSFORMER, ISOLATION, 250V CT, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 250V CT, 40VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7350
Product Name Transformer, Isolation, 250V Ct, 40Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Miniature Impedance Matching Transformers - Red Spec - SP-48 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
6 suppliers