Hammond Electronics, Inc. Transformer, Isolation, 18V, 90Va; Chassis Mount Transformer Type Hammond 266P18

Description
TRANSFORMER, ISOLATION, 18V, 90VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 9V; Power Rating:90VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 18V, 90VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 9V; Power Rating:90VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 18V, 90Va; Chassis Mount Transformer Type Hammond - 11J2733 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 18V, 90Va; Chassis Mount Transformer Type Hammond
11J2733
Transformer, Isolation, 18V, 90Va; Chassis Mount Transformer Type Hammond 11J2733
TRANSFORMER, ISOLATION, 18V, 90VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 9V; Power Rating:90VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 18V, 90VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 9V; Power Rating:90VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11J2733
Product Name Transformer, Isolation, 18V, 90Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800080-SF - TE Connectivity
Specs
Standards RoHS; EU ELV Compliant
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details