Hammond Electronics, Inc. Transformer, 48V, 8A, 192Va; Chassis Mount Transformer Type Hammond 266N48

Description
TRANSFORMER, 48V, 8A, 192VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 24V; Power Rating:192VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 48V, 8A, 192VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 24V; Power Rating:192VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 48V, 8A, 192Va; Chassis Mount Transformer Type Hammond - 22J1388 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 48V, 8A, 192Va; Chassis Mount Transformer Type Hammond
22J1388
Transformer, 48V, 8A, 192Va; Chassis Mount Transformer Type Hammond 22J1388
TRANSFORMER, 48V, 8A, 192VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 24V; Power Rating:192VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A RoHS Compliant: Yes

TRANSFORMER, 48V, 8A, 192VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 24V; Power Rating:192VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 22J1388
Product Name Transformer, 48V, 8A, 192Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-3115X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details