Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 266N24

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Output Current:8A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Output Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 25C5093 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
25C5093
Bobbins Transformer; Chassis Mount Transformer Type Hammond 25C5093
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Output Current:8A RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:8A; Output Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25C5093
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Transformer, 37.8Va; Chassis Mount Transformer Type Triad Magnetics - 03F961 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Output Voltage 6.3 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details