Hammond Electronics, Inc. Transformer, 3.15V, 6A, 18.9Va; Chassis Mount Transformer Type Hammond 266M6

Description
TRANSFORMER, 3.15V, 6A, 18.9VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:18.9VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes
Description
TRANSFORMER, 3.15V, 6A, 18.9VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:18.9VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, 3.15V, 6A, 18.9Va; Chassis Mount Transformer Type Hammond - 50H6789 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 3.15V, 6A, 18.9Va; Chassis Mount Transformer Type Hammond
50H6789
Transformer, 3.15V, 6A, 18.9Va; Chassis Mount Transformer Type Hammond 50H6789
TRANSFORMER, 3.15V, 6A, 18.9VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:18.9VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes

TRANSFORMER, 3.15V, 6A, 18.9VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:18.9VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6789
Product Name Transformer, 3.15V, 6A, 18.9Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST206-1T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details