Hammond Electronics, Inc. Transformer, 16V, 3A, 48Va; Chassis Mount Transformer Type Hammond 266M16

Description
TRANSFORMER, 16V, 3A, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes
Description
TRANSFORMER, 16V, 3A, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, 16V, 3A, 48Va; Chassis Mount Transformer Type Hammond - 73J3774 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 16V, 3A, 48Va; Chassis Mount Transformer Type Hammond
73J3774
Transformer, 16V, 3A, 48Va; Chassis Mount Transformer Type Hammond 73J3774
TRANSFORMER, 16V, 3A, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes

TRANSFORMER, 16V, 3A, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73J3774
Product Name Transformer, 16V, 3A, 48Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details