Hammond Electronics, Inc. Transformer, Isolation, 12V Ct, 24Va; Chassis Mount Transformer Type Hammond 266LA12

Description
TRANSFORMER, ISOLATION, 12V CT, 24VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 12V CT, 24VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 12V Ct, 24Va; Chassis Mount Transformer Type Hammond - 51R4256 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 12V Ct, 24Va; Chassis Mount Transformer Type Hammond
51R4256
Transformer, Isolation, 12V Ct, 24Va; Chassis Mount Transformer Type Hammond 51R4256
TRANSFORMER, ISOLATION, 12V CT, 24VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 12V CT, 24VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4256
Product Name Transformer, Isolation, 12V Ct, 24Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details