Hammond Electronics, Inc. Transformer, Isolation, 14V Ct, 28Va; Chassis Mount Transformer Type Hammond 266L14

Description
TRANSFORMER, ISOLATION, 14V CT, 28VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 7V; Power Rating:28VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 14V CT, 28VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 7V; Power Rating:28VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 14V Ct, 28Va; Chassis Mount Transformer Type Hammond - 50H6784 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 14V Ct, 28Va; Chassis Mount Transformer Type Hammond
50H6784
Transformer, Isolation, 14V Ct, 28Va; Chassis Mount Transformer Type Hammond 50H6784
TRANSFORMER, ISOLATION, 14V CT, 28VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 7V; Power Rating:28VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 14V CT, 28VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 7V; Power Rating:28VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6784
Product Name Transformer, Isolation, 14V Ct, 28Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformers - Power Transformers - 1182M15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details