Hammond Electronics, Inc. Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond 266JB6

Description
TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond - 50H6777 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond
50H6777
Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond 50H6777
TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

TRANSFORMER, 3.15/6.3V, 2.4A/1.2A, 7.6VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:7.6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6777
Product Name Transformer, 3.15/6.3V, 2.4A/1.2A, 7.6Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details