Hammond Electronics, Inc. Transformer, 48V / 2 X 24V, 48Va; Chassis Mount Transformer Type Hammond 266J48

Description
TRANSFORMER, 48V / 2 X 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V, 48V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 48V / 2 X 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V, 48V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 48V / 2 X 24V, 48Va; Chassis Mount Transformer Type Hammond - 25C5086 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 48V / 2 X 24V, 48Va; Chassis Mount Transformer Type Hammond
25C5086
Transformer, 48V / 2 X 24V, 48Va; Chassis Mount Transformer Type Hammond 25C5086
TRANSFORMER, 48V / 2 X 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V, 48V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes

TRANSFORMER, 48V / 2 X 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V, 48V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25C5086
Product Name Transformer, 48V / 2 X 24V, 48Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details