Hammond Electronics, Inc. Transformer, Isolation, 12.6V Ct, 6.3Va; Chassis Mount Transformer Type Hammond 266G12

Description
TRANSFORMER, ISOLATION, 12.6V CT, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 12.6V CT, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 12.6V Ct, 6.3Va; Chassis Mount Transformer Type Hammond - 73J3762 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 12.6V Ct, 6.3Va; Chassis Mount Transformer Type Hammond
73J3762
Transformer, Isolation, 12.6V Ct, 6.3Va; Chassis Mount Transformer Type Hammond 73J3762
TRANSFORMER, ISOLATION, 12.6V CT, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 12.6V CT, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73J3762
Product Name Transformer, Isolation, 12.6V Ct, 6.3Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Single Secondary Chassis Mount Power Transformers - F-117X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers