Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 266F12

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 25C5080, is a chassis mount transformer designed for low voltage and filament applications. It features dual primary and secondary windings, with a primary voltage rating of 117/234 VAC and a frequency range of 50/60 Hz. The transformer is constructed in an open style with a dual bobbin design, eliminating the need for an electrostatic shield. This model includes dual secondaries that can be configured as center-tapped, parallel connected, or used individually. It is equipped with minimum 6-inch long leads and utilizes Class B insulation rated for 130 degrees Celsius, while being UL listed as a Class A design at 105 degrees Celsius. The transformer has a high potential test rating of 2,000V RMS and is both UL listed and CSA certified. Engineers considering this transformer should note its versatility in secondary configurations and robust insulation properties, making it suitable for various applications requiring reliable low voltage power.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 25C5080, is a chassis mount transformer designed for low voltage and filament applications. It features dual primary and secondary windings, with a primary voltage rating of 117/234 VAC and a frequency range of 50/60 Hz. The transformer is constructed in an open style with a dual bobbin design, eliminating the need for an electrostatic shield. This model includes dual secondaries that can be configured as center-tapped, parallel connected, or used individually. It is equipped with minimum 6-inch long leads and utilizes Class B insulation rated for 130 degrees Celsius, while being UL listed as a Class A design at 105 degrees Celsius. The transformer has a high potential test rating of 2,000V RMS and is both UL listed and CSA certified. Engineers considering this transformer should note its versatility in secondary configurations and robust insulation properties, making it suitable for various applications requiring reliable low voltage power.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 25C5080 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
25C5080
Bobbins Transformer; Chassis Mount Transformer Type Hammond 25C5080
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:3.78VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25C5080
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F28-040 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price - No.1601399804197 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details