TRANSFORMER, POWER, 24V/12V, 2VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 12V; Power Rating:2VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 50H6770 |
| Product Name | Transformer, Power, 24V/12V, 2Va; Chassis Mount Transformer Type Hammond |
| Output Voltage | 12 volts |