Hammond Electronics, Inc. Transformer, Isolation, 360V Ct, 116Va; Chassis Mount Transformer Type Hammond 263CX

Description
TRANSFORMER, ISOLATION, 360V CT, 116VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:116VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 360V CT, 116VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:116VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 360V Ct, 116Va; Chassis Mount Transformer Type Hammond - 66F7349 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 360V Ct, 116Va; Chassis Mount Transformer Type Hammond
66F7349
Transformer, Isolation, 360V Ct, 116Va; Chassis Mount Transformer Type Hammond 66F7349
TRANSFORMER, ISOLATION, 360V CT, 116VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:116VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 360V CT, 116VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:360V, 5V; Power Rating:116VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7349
Product Name Transformer, Isolation, 360V Ct, 116Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH145-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Line Transformers - Autotransformers - 176A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details