Hammond Electronics, Inc. Transformer, Isolation, 56V Ct, 48Va; Pcb Transformer Type Hammond 229D56

Description
TRANSFORMER, ISOLATION, 56V CT, 48VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 28V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:850mA RoHS Compliant: Yes
Description
TRANSFORMER, ISOLATION, 56V CT, 48VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 28V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:850mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond 56V CT, 48VA isolation transformer is designed for PCB mounting with a low-profile split bobbin construction. It features dual primary windings suitable for universal input voltages of 115/230V at 50/60 Hz. The transformer provides a secondary output of 2 x 28V with a current rating of 850mA. It has a high insulation rating with a hipot test of 1,750V RMS and is classified with Class B insulation, rated for temperatures up to 130 degrees Celsius. The product is C UL US recognized, ensuring compliance with safety standards. Its semi-toroidal design minimizes electromagnetic interference and eliminates the need for an electrostatic shield. This transformer is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Hammond 56V CT, 48VA isolation transformer is designed for PCB mounting with a low-profile split bobbin construction. It features dual primary windings suitable for universal input voltages of 115/230V at 50/60 Hz. The transformer provides a secondary output of 2 x 28V with a current rating of 850mA. It has a high insulation rating with a hipot test of 1,750V RMS and is classified with Class B insulation, rated for temperatures up to 130 degrees Celsius. The product is C UL US recognized, ensuring compliance with safety standards. Its semi-toroidal design minimizes electromagnetic interference and eliminates the need for an electrostatic shield. This transformer is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 56V Ct, 48Va; Pcb Transformer Type Hammond - 66F7621 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 56V Ct, 48Va; Pcb Transformer Type Hammond
66F7621
Transformer, Isolation, 56V Ct, 48Va; Pcb Transformer Type Hammond 66F7621
TRANSFORMER, ISOLATION, 56V CT, 48VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 28V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:850mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 56V CT, 48VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 28V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:850mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7621
Product Name Transformer, Isolation, 56V Ct, 48Va; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - FS36-170 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers