Hammond Electronics, Inc. Transformer, Isolation, 88V Ct, 12Va; Pcb Transformer Type Hammond 229B88

Description
TRANSFORMER, ISOLATION, 88V CT, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 44V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 88V CT, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 44V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 88V Ct, 12Va; Pcb Transformer Type Hammond - 66F7606 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 88V Ct, 12Va; Pcb Transformer Type Hammond
66F7606
Transformer, Isolation, 88V Ct, 12Va; Pcb Transformer Type Hammond 66F7606
TRANSFORMER, ISOLATION, 88V CT, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 44V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 88V CT, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 44V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7606
Product Name Transformer, Isolation, 88V Ct, 12Va; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
Transformers - 1540M12 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details