TRANSFORMER, POWER, 40V/20V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:20V, 40V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:150mA RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 96F5534 |
| Product Name | Transformer, Power, 40V/20V, 6Va; Pcb Transformer Type Hammond |
| Output Voltage | 20 to 40 volts |