Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 229A20

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Isolation Voltage:1.75kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Isolation Voltage:1.75kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7635 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7635
Bobbins Transformer; Pcb Transformer Type Hammond 66F7635
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Isolation Voltage:1.75kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Isolation Voltage:1.75kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7635
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH075-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Line Transformers - 240MG1000 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details