Hammond Electronics, Inc. Transformer, 15V/30V, 1.33A/0.67A, 20Va; Pcb Transformer Type Hammond 226R

Description
TRANSFORMER, 15V/30V, 1.33A/0.67A, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:2 x 15V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.33A; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 15V/30V, 1.33A/0.67A, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:2 x 15V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.33A; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 15V/30V, 1.33A/0.67A, 20Va; Pcb Transformer Type Hammond - 24B9135 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 15V/30V, 1.33A/0.67A, 20Va; Pcb Transformer Type Hammond
24B9135
Transformer, 15V/30V, 1.33A/0.67A, 20Va; Pcb Transformer Type Hammond 24B9135
TRANSFORMER, 15V/30V, 1.33A/0.67A, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:2 x 15V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.33A; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, 15V/30V, 1.33A/0.67A, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:2 x 15V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.33A; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9135
Product Name Transformer, 15V/30V, 1.33A/0.67A, 20Va; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details