Hammond Electronics, Inc. High Frequency Reactor, 5A, 201 Kohm; Product Range Hammond 197M5

Description
HIGH FREQUENCY REACTOR, 5A, 201 KOHM; Product Range:197M Series; Supply Voltage Max:-; Power Consumption:-; Impedance:201kohm; Phase Type:1 Phase; Output Current:5A; Inductance:25mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 5A, 201 KOHM; Product Range:197M Series; Supply Voltage Max:-; Power Consumption:-; Impedance:201kohm; Phase Type:1 Phase; Output Current:5A; Inductance:25mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 5A, 201 Kohm; Product Range Hammond - 31AJ3771 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 5A, 201 Kohm; Product Range Hammond
31AJ3771
High Frequency Reactor, 5A, 201 Kohm; Product Range Hammond 31AJ3771
HIGH FREQUENCY REACTOR, 5A, 201 KOHM; Product Range:197M Series; Supply Voltage Max:-; Power Consumption:-; Impedance:201kohm; Phase Type:1 Phase; Output Current:5A; Inductance:25mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 5A, 201 KOHM; Product Range:197M Series; Supply Voltage Max:-; Power Consumption:-; Impedance:201kohm; Phase Type:1 Phase; Output Current:5A; Inductance:25mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3771
Product Name High Frequency Reactor, 5A, 201 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817674-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 18 A Line Reactor - 1321-3R18-A - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers