Hammond Electronics, Inc. High Frequency Reactor, 25A, 17.79 Kohm; Product Range Hammond 197C25

Description
HIGH FREQUENCY REACTOR, 25A, 17.79 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:1.4mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 25A, 17.79 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:1.4mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 25A, 17.79 Kohm; Product Range Hammond - 31AJ3763 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 25A, 17.79 Kohm; Product Range Hammond
31AJ3763
High Frequency Reactor, 25A, 17.79 Kohm; Product Range Hammond 31AJ3763
HIGH FREQUENCY REACTOR, 25A, 17.79 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:1.4mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 25A, 17.79 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:1.4mH; Length:6.1"; Width:4.38"; Height:6.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3763
Product Name High Frequency Reactor, 25A, 17.79 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817682-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 2 A Line Reactor - 1321-3R2-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers