Hammond Electronics, Inc. High Frequency Reactor, 15A, 12.27 Kohm; Product Range Hammond 197C15

Description
HIGH FREQUENCY REACTOR, 15A, 12.27 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:19.84kohm; Phase Type:1 Phase; Output Current:15A; Inductance:1.35mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 15A, 12.27 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:19.84kohm; Phase Type:1 Phase; Output Current:15A; Inductance:1.35mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 15A, 12.27 Kohm; Product Range Hammond - 31AJ3762 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 15A, 12.27 Kohm; Product Range Hammond
31AJ3762
High Frequency Reactor, 15A, 12.27 Kohm; Product Range Hammond 31AJ3762
HIGH FREQUENCY REACTOR, 15A, 12.27 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:19.84kohm; Phase Type:1 Phase; Output Current:15A; Inductance:1.35mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 15A, 12.27 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:19.84kohm; Phase Type:1 Phase; Output Current:15A; Inductance:1.35mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3762
Product Name High Frequency Reactor, 15A, 12.27 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 18 A Line Reactor - 1321-3RA18-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details