Hammond Electronics, Inc. High Frequency Reactor, 10A, 20.48 Kohm; Product Range Hammond 197C10

Description
HIGH FREQUENCY REACTOR, 10A, 20.48 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:20.48kohm; Phase Type:1 Phase; Output Current:10A; Inductance:1mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 10A, 20.48 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:20.48kohm; Phase Type:1 Phase; Output Current:10A; Inductance:1mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 10A, 20.48 Kohm; Product Range Hammond - 31AJ3761 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 10A, 20.48 Kohm; Product Range Hammond
31AJ3761
High Frequency Reactor, 10A, 20.48 Kohm; Product Range Hammond 31AJ3761
HIGH FREQUENCY REACTOR, 10A, 20.48 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:20.48kohm; Phase Type:1 Phase; Output Current:10A; Inductance:1mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 10A, 20.48 KOHM; Product Range:197C Series; Supply Voltage Max:-; Power Consumption:-; Impedance:20.48kohm; Phase Type:1 Phase; Output Current:10A; Inductance:1mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3761
Product Name High Frequency Reactor, 10A, 20.48 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432409-1 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details