Hammond Electronics, Inc. High Frequency Reactor, 15A, 10.5 Kohm; Product Range Hammond 197B15

Description
HIGH FREQUENCY REACTOR, 15A, 10.5 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:10.5kohm; Phase Type:1 Phase; Output Current:15A; Inductance:500µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 15A, 10.5 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:10.5kohm; Phase Type:1 Phase; Output Current:15A; Inductance:500µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 15A, 10.5 Kohm; Product Range Hammond - 31AJ3759 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 15A, 10.5 Kohm; Product Range Hammond
31AJ3759
High Frequency Reactor, 15A, 10.5 Kohm; Product Range Hammond 31AJ3759
HIGH FREQUENCY REACTOR, 15A, 10.5 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:10.5kohm; Phase Type:1 Phase; Output Current:15A; Inductance:500µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 15A, 10.5 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:10.5kohm; Phase Type:1 Phase; Output Current:15A; Inductance:500µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3759
Product Name High Frequency Reactor, 15A, 10.5 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products