Hammond Electronics, Inc. High Frequency Reactor, 10A, 9.46 Kohm; Product Range Hammond 197B10

Description
HIGH FREQUENCY REACTOR, 10A, 9.46 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:9.46kohm; Phase Type:1 Phase; Output Current:10A; Inductance:500µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 10A, 9.46 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:9.46kohm; Phase Type:1 Phase; Output Current:10A; Inductance:500µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 10A, 9.46 Kohm; Product Range Hammond - 31AJ3758 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 10A, 9.46 Kohm; Product Range Hammond
31AJ3758
High Frequency Reactor, 10A, 9.46 Kohm; Product Range Hammond 31AJ3758
HIGH FREQUENCY REACTOR, 10A, 9.46 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:9.46kohm; Phase Type:1 Phase; Output Current:10A; Inductance:500µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 10A, 9.46 KOHM; Product Range:197B Series; Supply Voltage Max:-; Power Consumption:-; Impedance:9.46kohm; Phase Type:1 Phase; Output Current:10A; Inductance:500µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3758
Product Name High Frequency Reactor, 10A, 9.46 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819752-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
1321 Power Component 130 A Line Reactor - 1321-3RA130-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure
View Details