Hammond Electronics, Inc. High Frequency Reactor, 25A, 6.05 Kohm; Product Range Hammond 197AC25

Description
HIGH FREQUENCY REACTOR, 25A, 6.05 KOHM; Product Range:197AC Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:75µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 25A, 6.05 KOHM; Product Range:197AC Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:75µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 25A, 6.05 Kohm; Product Range Hammond - 31AJ3756 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 25A, 6.05 Kohm; Product Range Hammond
31AJ3756
High Frequency Reactor, 25A, 6.05 Kohm; Product Range Hammond 31AJ3756
HIGH FREQUENCY REACTOR, 25A, 6.05 KOHM; Product Range:197AC Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:75µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 25A, 6.05 KOHM; Product Range:197AC Series; Supply Voltage Max:-; Power Consumption:-; Impedance:12.27kohm; Phase Type:1 Phase; Output Current:25A; Inductance:75µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3756
Product Name High Frequency Reactor, 25A, 6.05 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819757-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details