Hammond Electronics, Inc. High Frequency Reactor, 25A, 3.54 Kohm; Product Range Hammond 197AB25

Description
HIGH FREQUENCY REACTOR, 25A, 3.54 KOHM; Product Range:197AB Series; Supply Voltage Max:-; Power Consumption:-; Impedance:4.5kohm; Phase Type:1 Phase; Output Current:25A; Inductance:150µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 25A, 3.54 KOHM; Product Range:197AB Series; Supply Voltage Max:-; Power Consumption:-; Impedance:4.5kohm; Phase Type:1 Phase; Output Current:25A; Inductance:150µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 25A, 3.54 Kohm; Product Range Hammond - 31AJ3755 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 25A, 3.54 Kohm; Product Range Hammond
31AJ3755
High Frequency Reactor, 25A, 3.54 Kohm; Product Range Hammond 31AJ3755
HIGH FREQUENCY REACTOR, 25A, 3.54 KOHM; Product Range:197AB Series; Supply Voltage Max:-; Power Consumption:-; Impedance:4.5kohm; Phase Type:1 Phase; Output Current:25A; Inductance:150µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 25A, 3.54 KOHM; Product Range:197AB Series; Supply Voltage Max:-; Power Consumption:-; Impedance:4.5kohm; Phase Type:1 Phase; Output Current:25A; Inductance:150µH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3755
Product Name High Frequency Reactor, 25A, 3.54 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432409-9 - TE Connectivity
Specs
Signal Type Three Phase; Three Phase
Input Voltage 400
View Details
1321 Power Component 160 A Line Reactor - 1321-3R160-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details