Hammond Electronics, Inc. High Frequency Reactor, 20A, 12.27 Kohm; Product Range Hammond 197AA20

Description
HIGH FREQUENCY REACTOR, 20A, 12.27 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.28kohm; Phase Type:1 Phase; Output Current:20A; Inductance:250µH; Length:3.05"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 20A, 12.27 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.28kohm; Phase Type:1 Phase; Output Current:20A; Inductance:250µH; Length:3.05"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 20A, 12.27 Kohm; Product Range Hammond - 31AJ3753 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 20A, 12.27 Kohm; Product Range Hammond
31AJ3753
High Frequency Reactor, 20A, 12.27 Kohm; Product Range Hammond 31AJ3753
HIGH FREQUENCY REACTOR, 20A, 12.27 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.28kohm; Phase Type:1 Phase; Output Current:20A; Inductance:250µH; Length:3.05"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 20A, 12.27 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.28kohm; Phase Type:1 Phase; Output Current:20A; Inductance:250µH; Length:3.05"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3753
Product Name High Frequency Reactor, 20A, 12.27 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819757-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactor Transformer - 65920565 - Radwell International
Allen-Bradley / Rockwell Automation
View Details