Hammond Electronics, Inc. High Frequency Reactor, 15A, 4.5 Kohm; Product Range Hammond 197AA15

Description
HIGH FREQUENCY REACTOR, 15A, 4.5 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.05kohm; Phase Type:1 Phase; Output Current:15A; Inductance:240µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 15A, 4.5 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.05kohm; Phase Type:1 Phase; Output Current:15A; Inductance:240µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 15A, 4.5 Kohm; Product Range Hammond - 31AJ3752 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 15A, 4.5 Kohm; Product Range Hammond
31AJ3752
High Frequency Reactor, 15A, 4.5 Kohm; Product Range Hammond 31AJ3752
HIGH FREQUENCY REACTOR, 15A, 4.5 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.05kohm; Phase Type:1 Phase; Output Current:15A; Inductance:240µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 15A, 4.5 KOHM; Product Range:197AA Series; Supply Voltage Max:-; Power Consumption:-; Impedance:6.05kohm; Phase Type:1 Phase; Output Current:15A; Inductance:240µH; Length:3.25"; Width:1.6"; Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3752
Product Name High Frequency Reactor, 15A, 4.5 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

1321 Power Component 35 A Line Reactor - 1321-3R35-B - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details