Hammond Electronics, Inc. High Frequency Reactor, 25A, 7.76 Kohm; Product Range Hammond 197A25

Description
HIGH FREQUENCY REACTOR, 25A, 7.76 KOHM; Product Range:197A Series; Supply Voltage Max:-; Power Consumption:-; Impedance:7.76kohm; Phase Type:1 Phase; Output Current:25A; Inductance:480µH; Length:3.95"; Width:3.12"; Height:4.5" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 25A, 7.76 KOHM; Product Range:197A Series; Supply Voltage Max:-; Power Consumption:-; Impedance:7.76kohm; Phase Type:1 Phase; Output Current:25A; Inductance:480µH; Length:3.95"; Width:3.12"; Height:4.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 25A, 7.76 Kohm; Product Range Hammond - 31AJ3757 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 25A, 7.76 Kohm; Product Range Hammond
31AJ3757
High Frequency Reactor, 25A, 7.76 Kohm; Product Range Hammond 31AJ3757
HIGH FREQUENCY REACTOR, 25A, 7.76 KOHM; Product Range:197A Series; Supply Voltage Max:-; Power Consumption:-; Impedance:7.76kohm; Phase Type:1 Phase; Output Current:25A; Inductance:480µH; Length:3.95"; Width:3.12"; Height:4.5" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 25A, 7.76 KOHM; Product Range:197A Series; Supply Voltage Max:-; Power Consumption:-; Impedance:7.76kohm; Phase Type:1 Phase; Output Current:25A; Inductance:480µH; Length:3.95"; Width:3.12"; Height:4.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3757
Product Name High Frequency Reactor, 25A, 7.76 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 819741-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
1321 Power Component 320 A Line Reactor - 1321-3RB320-C - Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor NEMA 1; Three-Phase Line Reactor, NEMA 1 Enclosure, with Flag Terminals
View Details