Hammond Electronics, Inc. High Frequency Reactor, 10A, 44.41 Kohm; Product Range Hammond 1970000000000

Description
HIGH FREQUENCY REACTOR, 10A, 44.41 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:44.41kohm; Phase Type:1 Phase; Output Current:10A; Inductance:3.5mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 10A, 44.41 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:44.41kohm; Phase Type:1 Phase; Output Current:10A; Inductance:3.5mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 10A, 44.41 Kohm; Product Range Hammond - 31AJ3766 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 10A, 44.41 Kohm; Product Range Hammond
31AJ3766
High Frequency Reactor, 10A, 44.41 Kohm; Product Range Hammond 31AJ3766
HIGH FREQUENCY REACTOR, 10A, 44.41 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:44.41kohm; Phase Type:1 Phase; Output Current:10A; Inductance:3.5mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 10A, 44.41 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:44.41kohm; Phase Type:1 Phase; Output Current:10A; Inductance:3.5mH; Length:4.5"; Width:3.37"; Height:3.86" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3766
Product Name High Frequency Reactor, 10A, 44.41 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 817673-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 480V; 480
View Details
1321 Power Component 2 A Line Reactor - 1321-3R2-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Signal Type Three Phase
Form Factor Three-Phase Line Reactor, Open Style (AC Drive Reactors)
View Details
2 suppliers