Hammond Electronics, Inc. High Frequency Reactor, 5A, 68.98 Kohm; Product Range Hammond 19700000

Description
HIGH FREQUENCY REACTOR, 5A, 68.98 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:68.98kohm; Phase Type:1 Phase; Output Current:5A; Inductance:4mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY REACTOR, 5A, 68.98 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:68.98kohm; Phase Type:1 Phase; Output Current:5A; Inductance:4mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Reactor, 5A, 68.98 Kohm; Product Range Hammond - 31AJ3768 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Reactor, 5A, 68.98 Kohm; Product Range Hammond
31AJ3768
High Frequency Reactor, 5A, 68.98 Kohm; Product Range Hammond 31AJ3768
HIGH FREQUENCY REACTOR, 5A, 68.98 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:68.98kohm; Phase Type:1 Phase; Output Current:5A; Inductance:4mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

HIGH FREQUENCY REACTOR, 5A, 68.98 KOHM; Product Range:197E Series; Supply Voltage Max:-; Power Consumption:-; Impedance:68.98kohm; Phase Type:1 Phase; Output Current:5A; Inductance:4mH; Length:3.4"; Width:2.5"; Height:3.31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line/Load Reactors
Product Number 31AJ3768
Product Name High Frequency Reactor, 5A, 68.98 Kohm; Product Range Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2432408-3 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details