Hammond Electronics, Inc. Dc Filter Choke, 0.1H, 5A, 15%; Product Range Hammond 195T5

Description
DC FILTER CHOKE, 0.1H, 5A, 15%; Product Range:195 Series; Inductance:100mH; DC Current Rating:5A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 0.1H, 5A, 15%; Product Range:195 Series; Inductance:100mH; DC Current Rating:5A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 0.1H, 5A, 15%; Product Range Hammond - 24B8756 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 0.1H, 5A, 15%; Product Range Hammond
24B8756
Dc Filter Choke, 0.1H, 5A, 15%; Product Range Hammond 24B8756
DC FILTER CHOKE, 0.1H, 5A, 15%; Product Range:195 Series; Inductance:100mH; DC Current Rating:5A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 0.1H, 5A, 15%; Product Range:195 Series; Inductance:100mH; DC Current Rating:5A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B8756
Product Name Dc Filter Choke, 0.1H, 5A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N9 0402DC-1N9XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0019 microH
View Details
High Frequency & RF Inductors - 2-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0026 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details