Hammond Electronics, Inc. Dc Filter Choke, 0.03H, 5A, 15%; Product Range Hammond 195P5

Description
DC FILTER CHOKE, 0.03H, 5A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 0.03H, 5A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 0.03H, 5A, 15%; Product Range Hammond - 24B8752 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 0.03H, 5A, 15%; Product Range Hammond
24B8752
Dc Filter Choke, 0.03H, 5A, 15%; Product Range Hammond 24B8752
DC FILTER CHOKE, 0.03H, 5A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 0.03H, 5A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B8752
Product Name Dc Filter Choke, 0.03H, 5A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.8200 microH
View Details
High Frequency & RF Inductors - 1624030-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 5.6 microH
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details