Hammond Electronics, Inc. Dc Filter Choke, 0.03H, 20A, 15%; Product Range Hammond 195P20

Description
DC FILTER CHOKE, 0.03H, 20A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:20A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 0.03H, 20A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:20A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 0.03H, 20A, 15%; Product Range Hammond - 24B8751 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 0.03H, 20A, 15%; Product Range Hammond
24B8751
Dc Filter Choke, 0.03H, 20A, 15%; Product Range Hammond 24B8751
DC FILTER CHOKE, 0.03H, 20A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:20A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 0.03H, 20A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:20A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B8751
Product Name Dc Filter Choke, 0.03H, 20A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0240 microH
View Details
High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers