Hammond Electronics, Inc. Dc Reactor Choke, 20Mh, 30A, 15%; Dc Current Rating Hammond 195M30

Description
DC REACTOR CHOKE, 20MH, 30A, 15%; DC Current Rating:30A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:193.8mm; Product Height:131.06mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 20MH, 30A, 15%; DC Current Rating:30A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:193.8mm; Product Height:131.06mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 20Mh, 30A, 15%; Dc Current Rating Hammond - 52F9511 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 20Mh, 30A, 15%; Dc Current Rating Hammond
52F9511
Dc Reactor Choke, 20Mh, 30A, 15%; Dc Current Rating Hammond 52F9511
DC REACTOR CHOKE, 20MH, 30A, 15%; DC Current Rating:30A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:193.8mm; Product Height:131.06mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 20MH, 30A, 15%; DC Current Rating:30A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:193.8mm; Product Height:131.06mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9511
Product Name Dc Reactor Choke, 20Mh, 30A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-125KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers