Hammond Electronics, Inc. Dc Reactor Choke, 20Mh, 20A, 15%; Dc Current Rating Hammond 195M20

Description
DC REACTOR CHOKE, 20MH, 20A, 15%; DC Current Rating:20A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 20MH, 20A, 15%; DC Current Rating:20A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 20Mh, 20A, 15%; Dc Current Rating Hammond - 52F9510 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 20Mh, 20A, 15%; Dc Current Rating Hammond
52F9510
Dc Reactor Choke, 20Mh, 20A, 15%; Dc Current Rating Hammond 52F9510
DC REACTOR CHOKE, 20MH, 20A, 15%; DC Current Rating:20A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 20MH, 20A, 15%; DC Current Rating:20A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9510
Product Name Dc Reactor Choke, 20Mh, 20A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-132-192-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details